Vishay Intertechnology, Inc. 4.7ohm Resistor RH0254R700FE02

Description
Wirewound Resistors - Chassis Mount 25watt 4.7ohm 1% Product overview: RH0254R700FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0254R700FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 4.7ohm 1% Product overview: RH0254R700FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0254R700FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7ohm Resistor - 54-RH0254R700FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7ohm Resistor
54-RH0254R700FE02
4.7ohm Resistor 54-RH0254R700FE02
Wirewound Resistors - Chassis Mount 25watt 4.7ohm 1% Product overview: RH0254R700FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0254R700FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 4.7ohm 1% Product overview: RH0254R700FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0254R700FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4.7 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack - RH0254R700FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack
RH0254R700FE02
Res Wirewound 4.7 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack RH0254R700FE02
Res Wirewound 4.7 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack

Res Wirewound 4.7 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH0254R700FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0254R700FE02-ND
Chassis Mount Resistors 541-RH0254R700FE02-ND
RH-25 4.7 1% E02 E4

RH-25 4.7 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH0254R700FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0254R700FE02
Wirewound Resistors 3110-RH0254R700FE02
RH-25 4.7 1% E02 e4

RH-25 4.7 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 607399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
607399
Chassis Mount Resistors 607399
RH-25 4.7 1% E05 e4

RH-25 4.7 1% E05 e4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. RS Components, Ltd.
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 54-RH0254R700FE02 RH0254R700FE02 541-RH0254R700FE02-ND 3110-RH0254R700FE02 607399
Product Name 4.7ohm Resistor Res Wirewound 4.7 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers