Res Wirewound 4.7 Ohm 1% 25W ¦50ppm/¦C AXL Flange
Wirewound Resistors - Chassis Mount 25watt 4.7ohm 1% Product overview: RH0254R700FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0254R700FC02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH0254R700FC02 | RH0254R700FC02 | 541-RH0254R700FC02-ND | 54-RH0254R700FC02 |
| Product Name | Wirewound Resistors | Res Wirewound 4.7 Ohm 1% 25W ¦50ppm/¦C AXL Flange | Chassis Mount Resistors | 4.7ohm Resistor |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 4.7 ohms | 4.7 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |