Vishay Precision Group Wirewound Resistors RH0254R000FC02

Description
RH-25 4 1% C02
Request a Quote Datasheet
Description
RH-25 4 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0254R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0254R000FC02
Wirewound Resistors 3110-RH0254R000FC02
RH-25 4 1% C02

RH-25 4 1% C02

Supplier's Site Datasheet
4ohm Resistor - 54-RH0254R000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4ohm Resistor
54-RH0254R000FC02
4ohm Resistor 54-RH0254R000FC02
Wirewound Resistors - Chassis Mount 25watt 4ohm 1% Product overview: RH0254R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0254R000FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 4ohm 1% Product overview: RH0254R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0254R000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4 Ohm 1% 25W ¦50ppm/¦C AXL Flange - RH0254R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 1% 25W ¦50ppm/¦C AXL Flange
RH0254R000FC02
Res Wirewound 4 Ohm 1% 25W ¦50ppm/¦C AXL Flange RH0254R000FC02
Res Wirewound 4 Ohm 1% 25W ¦50ppm/¦C AXL Flange

Res Wirewound 4 Ohm 1% 25W ¦50ppm/¦C AXL Flange

Supplier's Site
Chassis Mount Resistors - 541-RH0254R000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0254R000FC02-ND
Chassis Mount Resistors 541-RH0254R000FC02-ND
RH-25 4 1% C02

RH-25 4 1% C02

Buy Now Datasheet
Wirewound Resistor, 4 Ohm, 25W, 1%; Resistance Vishay - 01F9748 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 25W, 1%; Resistance Vishay
01F9748
Wirewound Resistor, 4 Ohm, 25W, 1%; Resistance Vishay 01F9748
WIREWOUND RESISTOR, 4 OHM, 25W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 4 OHM, 25W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0254R000FC02 54-RH0254R000FC02 RH0254R000FC02 541-RH0254R000FC02-ND 01F9748
Product Name Wirewound Resistors 4ohm Resistor Res Wirewound 4 Ohm 1% 25W ¦50ppm/¦C AXL Flange Chassis Mount Resistors Wirewound Resistor, 4 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details