VISHAY INTERTECHNOLOGY, INC.
RH0254K300JC02 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RH0254K300JC02
Description
RH-25 4.3K 5% C02
-
New Yorker Electronics Co., Inc.
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Datasheet
Description
RH-25 4.3K 5% C02
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
|
Product Number
|
3110-RH0254K300JC02 |
RH0254K300JC02 |
|
Product Name
|
Wirewound Resistors |
Resistor-Misc |
|
Category / Application
|
Industrial
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
8200 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers