Vishay Precision Group Wirewound Resistors RH0254K000FE02

Description
RH-25 4K 1% E02 e4
Request a Quote Datasheet
Description
RH-25 4K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0254K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0254K000FE02
Wirewound Resistors 3110-RH0254K000FE02
RH-25 4K 1% E02 e4

RH-25 4K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0254K000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0254K000FE02-ND
Chassis Mount Resistors 541-RH0254K000FE02-ND
RH-25 4K 1% E02 E4

RH-25 4K 1% E02 E4

Buy Now Datasheet
Wirewound ResistorSeries:RH; Resistance:4kohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem... - RH0254K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:4kohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem...
RH0254K000FE02
Wirewound ResistorSeries:RH; Resistance:4kohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem... RH0254K000FE02
Wirewound ResistorSeries:RH; Resistance:4kohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem...

Wirewound ResistorSeries:RH; Resistance:4kohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem...

Supplier's Site
Chassis Mount Resistors - 8459823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459823
Chassis Mount Resistors 8459823
Vishay RH0254K000FE02

Vishay RH0254K000FE02

Supplier's Site
Resistor;Wirewound;Res 4 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201710
Resistor;Wirewound;Res 4 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201710
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 4Kohm, 25W, 1%; Resistance Vishay - 41K9122 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4Kohm, 25W, 1%; Resistance Vishay
41K9122
Wirewound Resistor, 4Kohm, 25W, 1%; Resistance Vishay 41K9122
WIREWOUND RESISTOR, 4KOHM, 25W, 1%; Resistance:4kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4KOHM, 25W, 1%; Resistance:4kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0254K000FE02 541-RH0254K000FE02-ND RH0254K000FE02 8459823 70201710 41K9122
Product Name Wirewound Resistors Chassis Mount Resistors Wirewound ResistorSeries:RH; Resistance:4kohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem... Chassis Mount Resistors Resistor;Wirewound;Res 4 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 4Kohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 4000 ohms 4000 ohms 4000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details