RH-25 45 1% E02 E4
RH-25 45 1% E02 e4
Res Wirewound 45 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Wirewound Resistors - Chassis Mount 25watt 45ohm 1% Product overview: RH02545R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02545R00FE02 can be used for catalog matching and distributor lookup.
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RH02545R00FE02-ND | 3110-RH02545R00FE02 | RH02545R00FE02 | 54-RH02545R00FE02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | Res Wirewound 45 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack | 45ohm Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |