Res Wirewound 450 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Wirewound Resistors - Chassis Mount 25watt 450ohm 1% Product overview: RH025450R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 450ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025450R0FE02 can be used for catalog matching and distributor lookup.
RH-25 450 1% E02 E4
RH-25 450 1% E02 e4
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RH025450R0FE02 | 54-RH025450R0FE02 | 541-RH025450R0FE02-ND | 3110-RH025450R0FE02 |
| Product Name | Res Wirewound 450 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack | 450ohm Resistor | Chassis Mount Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 25 watts | 25 watts | ||
| Resistance Range | 450 ohms | 450 ohms |