Vishay Precision Group Chassis Mount Resistors RH02540R00FE02

Description
40 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
40 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRC-40-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-40-ND
Chassis Mount Resistors RHRC-40-ND
40 Ohms ±1% 25W Wirewound Chassis Mount Resistor

40 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 40 Ohm Resistor - 48-RH02540R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 40 Ohm Resistor
48-RH02540R00FE02
25W 40 Ohm Resistor 48-RH02540R00FE02
25W 40 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH02540R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 40 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 40 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02540R00FE02 can be used for catalog matching and distributor lookup.

25W 40 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH02540R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 40 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 40 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02540R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH02540R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02540R00FE02
Wirewound Resistors 3110-RH02540R00FE02
RH-25 40 1% E02 e4

RH-25 40 1% E02 e4

Supplier's Site Datasheet
RH02540R00FE02 - RH02540R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH02540R00FE02
RH02540R00FE02
RH02540R00FE02 RH02540R00FE02
RH02540R00FE02

RH02540R00FE02

Supplier's Site
Chassis Mount Resistors - RH02540R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02540R00FE02
Chassis Mount Resistors RH02540R00FE02
RES CHAS MNT 40 OHM 1% 25W

RES CHAS MNT 40 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201486
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201486
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 40 Ohm, 25W, 1%; Resistance Vishay - 41K9123 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 25W, 1%; Resistance Vishay
41K9123
Wirewound Resistor, 40 Ohm, 25W, 1%; Resistance Vishay 41K9123
WIREWOUND RESISTOR, 40 OHM, 25W, 1%; Resistance:40ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 25W, 1%; Resistance:40ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RHRC-40-ND 48-RH02540R00FE02 3110-RH02540R00FE02 RH02540R00FE02 RH02540R00FE02 70201486 41K9123
Product Name Chassis Mount Resistors 25W 40 Ohm Resistor Wirewound Resistors RH02540R00FE02 Chassis Mount Resistors Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 40 Ohm, 25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details