Vishay Precision Group RES 40 OHM 1% 25W ALUM HOUSED WW RH02540R00FC02

Description
RES 40ohm 1% 25W ALUM HOUSED WW
Request a Quote Datasheet
Description
RES 40ohm 1% 25W ALUM HOUSED WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 1% 25W ALUM HOUSED WW - RH02540R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 1% 25W ALUM HOUSED WW
RH02540R00FC02
RES 40 OHM 1% 25W ALUM HOUSED WW RH02540R00FC02
RES 40ohm 1% 25W ALUM HOUSED WW

RES 40ohm 1% 25W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH02540R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02540R00FC02
Wirewound Resistors 3110-RH02540R00FC02
RH-25 40 1% C02

RH-25 40 1% C02

Supplier's Site Datasheet
40 Ohm 25W Resistor - 48-RH02540R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 Ohm 25W Resistor
48-RH02540R00FC02
40 Ohm 25W Resistor 48-RH02540R00FC02
Wirewound Resistor 40 Ohm 1% 25W Aluminum Housed Product overview: RH02540R00FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02540R00FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistor 40 Ohm 1% 25W Aluminum Housed Product overview: RH02540R00FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02540R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHC-40-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHC-40-ND
Chassis Mount Resistors RHC-40-ND
40 Ohms ±1% 25W Wirewound Chassis Mount Resistor

40 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH02540R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02540R00FC02
Chassis Mount Resistors RH02540R00FC02
RES CHAS MNT 40 OHM 1% 25W

RES CHAS MNT 40 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 40 Ohm, 25W, 1%; Resistance Vishay - 01F9776 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 25W, 1%; Resistance Vishay
01F9776
Wirewound Resistor, 40 Ohm, 25W, 1%; Resistance Vishay 01F9776
WIREWOUND RESISTOR, 40 OHM, 25W, 1%; Resistance:40ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 40 OHM, 25W, 1%; Resistance:40ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH02540R00FC02 3110-RH02540R00FC02 48-RH02540R00FC02 RHC-40-ND RH02540R00FC02 01F9776
Product Name RES 40 OHM 1% 25W ALUM HOUSED WW Wirewound Resistors 40 Ohm 25W Resistor Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 40 Ohm, 25W, 1%; Resistance Vishay
Resistance Range 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Category / Application Industrial General Use
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers