Vishay Precision Group 25W,400,1%,BULK RH025400R0FC02

Description
25W,400,1%,BULK
Request a Quote Datasheet
Description
25W,400,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W,400,1%,BULK - RH025400R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,400,1%,BULK
RH025400R0FC02
25W,400,1%,BULK RH025400R0FC02
25W,400,1%,BULK

25W,400,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH025400R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025400R0FC02
Wirewound Resistors 3110-RH025400R0FC02
RH-25 400 1% C02

RH-25 400 1% C02

Supplier's Site Datasheet
Resistor, Wirewound, 400 Ohm, 25W, 0.1%; Resistance Vishay - 01F9808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 400 Ohm, 25W, 0.1%; Resistance Vishay
01F9808
Resistor, Wirewound, 400 Ohm, 25W, 0.1%; Resistance Vishay 01F9808
RESISTOR, WIREWOUND, 400 OHM, 25W, 0.1%; Resistance:400ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

RESISTOR, WIREWOUND, 400 OHM, 25W, 0.1%; Resistance:400ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH025400R0FC02 3110-RH025400R0FC02 01F9808
Product Name 25W,400,1%,BULK Wirewound Resistors Resistor, Wirewound, 400 Ohm, 25W, 0.1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 0.1000 +/- %
Power Rating 25 watts 25 watts
Category / Application Industrial
Resistance Range 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details