Vishay Intertechnology, Inc. 25W,3.5,1%,BULK RH0253R500FC02

Description
25W,3.5,1%,BULK
Request a Quote Datasheet
Description
25W,3.5,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W,3.5,1%,BULK - RH0253R500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,3.5,1%,BULK
RH0253R500FC02
25W,3.5,1%,BULK RH0253R500FC02
25W,3.5,1%,BULK

25W,3.5,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH0253R500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0253R500FC02
Wirewound Resistors 3110-RH0253R500FC02
RH-25 3.5 1% C02

RH-25 3.5 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH0253R500FC02 3110-RH0253R500FC02
Product Name 25W,3.5,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details