Vishay Precision Group Chassis Mount Resistors RH0253R000FE02

Description
3 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRC-3.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-3.0-ND
Chassis Mount Resistors RHRC-3.0-ND
3 Ohms ±1% 25W Wirewound Chassis Mount Resistor

3 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0253R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0253R000FE02
Wirewound Resistors 3110-RH0253R000FE02
RH-25 3 1% E02 e4

RH-25 3 1% E02 e4

Supplier's Site Datasheet
3 Ohm 25W Resistor - 48-RH0253R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 Ohm 25W Resistor
48-RH0253R000FE02
3 Ohm 25W Resistor 48-RH0253R000FE02
3 Ohm 1% 25W Wirewound Chassis Mount Resistor Product overview: RH0253R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0253R000FE02 can be used for catalog matching and distributor lookup.

3 Ohm 1% 25W Wirewound Chassis Mount Resistor Product overview: RH0253R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0253R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH0253R000FE02 - RH0253R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0253R000FE02
RH0253R000FE02
RH0253R000FE02 RH0253R000FE02
RH0253R000FE02

RH0253R000FE02

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Chassis Mount Resistors - RH0253R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0253R000FE02
Chassis Mount Resistors RH0253R000FE02
RES CHAS MNT 3 OHM 1% 25W

RES CHAS MNT 3 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201480 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201480
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201480
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 3 Ohm, 25W, 1%; Resistance Vishay - 41K9116 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 25W, 1%; Resistance Vishay
41K9116
Wirewound Resistor, 3 Ohm, 25W, 1%; Resistance Vishay 41K9116
WIREWOUND RESISTOR, 3 OHM, 25W, 1%; Resistance:3ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 25W, 1%; Resistance:3ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RHRC-3.0-ND 3110-RH0253R000FE02 48-RH0253R000FE02 RH0253R000FE02 RH0253R000FE02 70201480 41K9116
Product Name Chassis Mount Resistors Wirewound Resistors 3 Ohm 25W Resistor RH0253R000FE02 Connectors,Interconnects Chassis Mount Resistors Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 3 Ohm, 25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 3 ohms 3 ohms 3 ohms 45000 ohms 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details