The RH0253R000FC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It has a power rating of 25 watts at 25 °C and a resistance value of 3 ohms with a tolerance of 1%. The resistor features a molded construction for environmental protection and is available in both standard and non-inductive styles, the latter utilizing Ayrton-Perry winding to minimize reactive components. It operates within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor is constructed with a ceramic core and aluminum housing, ensuring durability and stability in operation, with less than 1% change in resistance during use. It meets various military specifications, including MIL-PRF-18546, making it suitable for demanding applications. The RH0253R000FC02 is also RoHS-compliant, ensuring it meets environmental standards.
Res Wirewound 3 Ohm 1% 25W ¦50ppm/¦C AXL Flange
RES CHAS MNT 3 OHM 1% 25W Product overview: RH0253R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0253R000FC02 can be used for catalog matching and distributor lookup.
3 Ohms ±1% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 3 OHM 1% 25W
WIREWOUND RESISTOR, 3 OHM, 25W, 1%; Resistance:3ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RH0253R000FC02 | 54-RH0253R000FC02 | 541-RH0253R000FC02-ND | 3110-RH0253R000FC02 | RH0253R000FC02 | 01F9746 |
| Product Name | Res Wirewound 3 Ohm 1% 25W ¦50ppm/¦C AXL Flange | 3 OHM 25W Resistor | Chassis Mount Resistors | Wirewound Resistors | Chassis Mount Resistors | Wirewound Resistor, 3 Ohm, 25W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 25 watts | 25 watts | 25 watts | 25 watts | ||
| Mounting / Packaging | Axial, Box | Axial, Box | Solder Lugs |