RH-25 36.5 1% E02 E4
RH-25 36.5 1% E02 e4
Res Wirewound 36.5 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Wirewound Resistors - Chassis Mount 25watt 36.5ohm 1% Product overview: RH02536R50FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02536R50FE02 can be used for catalog matching and distributor lookup.
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RH02536R50FE02-ND | 3110-RH02536R50FE02 | RH02536R50FE02 | 54-RH02536R50FE02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | Res Wirewound 36.5 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack | 36.5ohm Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |