Vishay Intertechnology, Inc. Chassis Mount Resistors RH02533R00FC02

Description
33 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH02533R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02533R00FC02-ND
Chassis Mount Resistors 541-RH02533R00FC02-ND
33 Ohms ±1% 25W Wirewound Chassis Mount Resistor

33 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES WW 33 OHM 1% 25W AXL FLANGE - RH02533R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 33 OHM 1% 25W AXL FLANGE
RH02533R00FC02
RES WW 33 OHM 1% 25W AXL FLANGE RH02533R00FC02
RES WW 33ohm 1% 25W AXL FLANGE

RES WW 33ohm 1% 25W AXL FLANGE

Supplier's Site
Wirewound Resistors - 3110-RH02533R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02533R00FC02
Wirewound Resistors 3110-RH02533R00FC02
RH-25 33 1% C02

RH-25 33 1% C02

Supplier's Site Datasheet
33 OHM 25W Resistor - 54-RH02533R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM 25W Resistor
54-RH02533R00FC02
33 OHM 25W Resistor 54-RH02533R00FC02
RES CHAS MNT 33 OHM 1% 25W Product overview: RH02533R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02533R00FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 33 OHM 1% 25W Product overview: RH02533R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02533R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH02533R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02533R00FC02
Chassis Mount Resistors RH02533R00FC02
RES CHAS MNT 33 OHM 1% 25W

RES CHAS MNT 33 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RH02533R00FC02-ND RH02533R00FC02 3110-RH02533R00FC02 54-RH02533R00FC02 RH02533R00FC02
Product Name Chassis Mount Resistors RES WW 33 OHM 1% 25W AXL FLANGE Wirewound Resistors 33 OHM 25W Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers