Vishay Precision Group Wirewound Resistors RH025330R0FE02

Description
RH-25 330 1% E02 e4
Request a Quote Datasheet
Description
RH-25 330 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH025330R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025330R0FE02
Wirewound Resistors 3110-RH025330R0FE02
RH-25 330 1% E02 e4

RH-25 330 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025330R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025330R0FE02-ND
Chassis Mount Resistors 541-RH025330R0FE02-ND
RH-25 330 1% E02 E4

RH-25 330 1% E02 E4

Buy Now Datasheet
330ohm Resistor - 54-RH025330R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330ohm Resistor
54-RH025330R0FE02
330ohm Resistor 54-RH025330R0FE02
Wirewound Resistors - Chassis Mount 25watt 330ohm 1% Product overview: RH025330R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025330R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 330ohm 1% Product overview: RH025330R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025330R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack - RH025330R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
RH025330R0FE02
Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack RH025330R0FE02
Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military - 70201483 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
70201483
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military 70201483
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH025330R0FE02 541-RH025330R0FE02-ND 54-RH025330R0FE02 RH025330R0FE02 70201483
Product Name Wirewound Resistors Chassis Mount Resistors 330ohm Resistor Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1879075-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details