Vishay Precision Group Chassis Mount Resistors RH02530R00FE02

Description
30 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH02530R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02530R00FE02-ND
Chassis Mount Resistors 541-RH02530R00FE02-ND
30 Ohms ±1% 25W Wirewound Chassis Mount Resistor

30 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8459804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459804
Chassis Mount Resistors 8459804
Vishay RH02530R00FE02

Vishay RH02530R00FE02

Supplier's Site
25 W 30 ohm Resistor - 48-RH02530R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 W 30 ohm Resistor
48-RH02530R00FE02
25 W 30 ohm Resistor 48-RH02530R00FE02
RESISTOR, WIRE WOUND, 25 W, 1 %, 20 ppm, 30 ohm, CHASSIS MOUNT, LEAD FREE Product overview: RH02530R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 30 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 30 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02530R00FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 25 W, 1 %, 20 ppm, 30 ohm, CHASSIS MOUNT, LEAD FREE Product overview: RH02530R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 30 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 30 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02530R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH02530R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02530R00FE02
Wirewound Resistors 3110-RH02530R00FE02
RH-25 30 1% E02 e4

RH-25 30 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount 25watts 30ohms 1% Learn More - RH02530R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 30ohms 1% Learn More
RH02530R00FE02
Wirewound Resistors - Chassis Mount 25watts 30ohms 1% Learn More RH02530R00FE02
Wirewound Resistors - Chassis Mount 25watts 30ohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 30ohms 1% Learn More

Supplier's Site
Chassis Mount Resistors - RH02530R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02530R00FE02
Chassis Mount Resistors RH02530R00FE02
RES CHAS MNT 30 OHM 1% 25W

RES CHAS MNT 30 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201482 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201482
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201482
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 30 Ohm, 25W, 1%; Resistance Vishay - 41K9118 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 25W, 1%; Resistance Vishay
41K9118
Wirewound Resistor, 30 Ohm, 25W, 1%; Resistance Vishay 41K9118
WIREWOUND RESISTOR, 30 OHM, 25W, 1%; Resistance:30ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 25W, 1%; Resistance:30ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 541-RH02530R00FE02-ND 8459804 48-RH02530R00FE02 3110-RH02530R00FE02 RH02530R00FE02 RH02530R00FE02 70201482 41K9118
Product Name Chassis Mount Resistors Chassis Mount Resistors 25 W 30 ohm Resistor Wirewound Resistors Wirewound Resistors - Chassis Mount 25watts 30ohms 1% Learn More Chassis Mount Resistors Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 30 Ohm, 25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Solder Lugs
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1625995-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details