Wirewound Resistors - Chassis Mount 25watt 30ohm 1% Product overview: RH02530R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02530R00FC02 can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 30 OHM, 25W, 1%; Resistance:30ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | RH02530R00FC02 | 3110-RH02530R00FC02 | 54-RH02530R00FC02 | 541-RH02530R00FC02-ND | 01F9771 |
| Product Name | RH02530R00FC02 | Wirewound Resistors | 30ohm Resistor | Chassis Mount Resistors | Wirewound Resistor, 30 Ohm, 25W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 30 ohms | 30 ohms | 30 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 30 ±ppm/°C |