Vishay Intertechnology, Inc. Wirewound Resistors 25WATTS 300OHMS 1% RH025300R0FC02

Description
Wirewound Resistors 25WATTS 300OHMS 1%
Request a Quote Datasheet
Description
Wirewound Resistors 25WATTS 300OHMS 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 25WATTS 300OHMS 1% - RH025300R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 25WATTS 300OHMS 1%
RH025300R0FC02
Wirewound Resistors 25WATTS 300OHMS 1% RH025300R0FC02
Wirewound Resistors 25WATTS 300OHMS 1%

Wirewound Resistors 25WATTS 300OHMS 1%

Supplier's Site
Wirewound Resistors - 3110-RH025300R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025300R0FC02
Wirewound Resistors 3110-RH025300R0FC02
RH-25 300 1% C02

RH-25 300 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025300R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025300R0FC02-ND
Chassis Mount Resistors 541-RH025300R0FC02-ND
300 Ohms ±1% 25W Wirewound Chassis Mount Resistor

300 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
300 OHM 25W Resistor - 54-RH025300R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 OHM 25W Resistor
54-RH025300R0FC02
300 OHM 25W Resistor 54-RH025300R0FC02
RES CHAS MNT 300 OHM 1% 25W Product overview: RH025300R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025300R0FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 300 OHM 1% 25W Product overview: RH025300R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025300R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH025300R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH025300R0FC02
Chassis Mount Resistors RH025300R0FC02
RES CHAS MNT 300 OHM 1% 25W

RES CHAS MNT 300 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH025300R0FC02 3110-RH025300R0FC02 541-RH025300R0FC02-ND 54-RH025300R0FC02 RH025300R0FC02
Product Name Wirewound Resistors 25WATTS 300OHMS 1% Wirewound Resistors Chassis Mount Resistors 300 OHM 25W Resistor Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Category / Application Industrial General Use
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details