Vishay Precision Group Wirewound Resistors RH0252R500FE02

Description
RH-25 2.5 1% E02 e4
Request a Quote Datasheet
Description
RH-25 2.5 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0252R500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0252R500FE02
Wirewound Resistors 3110-RH0252R500FE02
RH-25 2.5 1% E02 e4

RH-25 2.5 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0252R500FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0252R500FE02-ND
Chassis Mount Resistors 541-RH0252R500FE02-ND
RH-25 2.5 1% E02 E4

RH-25 2.5 1% E02 E4

Buy Now Datasheet
RH0252R500FE02 - RH0252R500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0252R500FE02
RH0252R500FE02
RH0252R500FE02 RH0252R500FE02
RH0252R500FE02

RH0252R500FE02

Supplier's Site
Wirewound Resistor, 2.5 Ohm, 25W, 1%; Resistance Vishay - 41K9111 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5 Ohm, 25W, 1%; Resistance Vishay
41K9111
Wirewound Resistor, 2.5 Ohm, 25W, 1%; Resistance Vishay 41K9111
WIREWOUND RESISTOR, 2.5 OHM, 25W, 1%; Resistance:2.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5 OHM, 25W, 1%; Resistance:2.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH0252R500FE02 541-RH0252R500FE02-ND RH0252R500FE02 41K9111
Product Name Wirewound Resistors Chassis Mount Resistors RH0252R500FE02 Wirewound Resistor, 2.5 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 2.5 ohms 2.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details