Vishay Precision Group Chassis Mount Resistors RH0252R500FC02

Description
RH-25 2.5 1% C02
Request a Quote Datasheet
Description
RH-25 2.5 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH0252R500FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0252R500FC02-ND
Chassis Mount Resistors 541-RH0252R500FC02-ND
RH-25 2.5 1% C02

RH-25 2.5 1% C02

Buy Now Datasheet
2.5ohm Resistor - 54-RH0252R500FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5ohm Resistor
54-RH0252R500FC02
2.5ohm Resistor 54-RH0252R500FC02
Wirewound Resistors - Chassis Mount 25watt 2.5ohm 1% Product overview: RH0252R500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0252R500FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 2.5ohm 1% Product overview: RH0252R500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0252R500FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors 25WATTS 2.5OHMS 1% - RH0252R500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 25WATTS 2.5OHMS 1%
RH0252R500FC02
Wirewound Resistors 25WATTS 2.5OHMS 1% RH0252R500FC02
Wirewound Resistors 25WATTS 2.5OHMS 1%

Wirewound Resistors 25WATTS 2.5OHMS 1%

Supplier's Site
Wirewound Resistors - 3110-RH0252R500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0252R500FC02
Wirewound Resistors 3110-RH0252R500FC02
RH-25 2.5 1% C02

RH-25 2.5 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 2.5 Ohm, 25W, 1%; Resistance Vishay - 01F9745 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5 Ohm, 25W, 1%; Resistance Vishay
01F9745
Wirewound Resistor, 2.5 Ohm, 25W, 1%; Resistance Vishay 01F9745
WIREWOUND RESISTOR, 2.5 OHM, 25W, 1%; Resistance:2.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 2.5 OHM, 25W, 1%; Resistance:2.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RH0252R500FC02-ND 54-RH0252R500FC02 RH0252R500FC02 3110-RH0252R500FC02 01F9745
Product Name Chassis Mount Resistors 2.5ohm Resistor Wirewound Resistors 25WATTS 2.5OHMS 1% Wirewound Resistors Wirewound Resistor, 2.5 Ohm, 25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers