Wirewound Resistors - Chassis Mount 25watt 2ohm 1% Product overview: RH0252R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0252R000FC02 can be used for catalog matching and distributor lookup.
Res Wirewound 2 Ohm 1% 25W ¦50ppm/¦C AXL Flange
WIREWOUND RESISTOR, 2 OHM, 25W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-RH0252R000FC02 | 3110-RH0252R000FC02 | 541-RH0252R000FC02-ND | RH0252R000FC02 | 01F9744 |
| Product Name | 2ohm Resistor | Wirewound Resistors | Chassis Mount Resistors | Res Wirewound 2 Ohm 1% 25W ¦50ppm/¦C AXL Flange | Wirewound Resistor, 2 Ohm, 25W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 2 ohms | 2 ohms | 2 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |