Vishay Precision Group Resistor-Misc RH0252K500FC02

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - RH0252K500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH0252K500FC02
Resistor-Misc RH0252K500FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistors - 3110-RH0252K500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0252K500FC02
Wirewound Resistors 3110-RH0252K500FC02
RH-25 2.5K 1% C02

RH-25 2.5K 1% C02

Supplier's Site Datasheet
Resistor, Wirewound, 2.5Kohm, 25W, 1%; Resistance Vishay - 01F9838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.5Kohm, 25W, 1%; Resistance Vishay
01F9838
Resistor, Wirewound, 2.5Kohm, 25W, 1%; Resistance Vishay 01F9838
RESISTOR, WIREWOUND, 2.5KOHM, 25W, 1%; Resistance:2.5kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

RESISTOR, WIREWOUND, 2.5KOHM, 25W, 1%; Resistance:2.5kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH0252K500FC02 3110-RH0252K500FC02 01F9838
Product Name Resistor-Misc Wirewound Resistors Resistor, Wirewound, 2.5Kohm, 25W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 2500 ohms 2500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details