Vishay Precision Group Chassis Mount Resistors RH0252K200FE02

Description
RH-25 2.2K 1% E05 e4
Request a Quote Datasheet
Description
RH-25 2.2K 1% E05 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 607398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
607398
Chassis Mount Resistors 607398
RH-25 2.2K 1% E05 e4

RH-25 2.2K 1% E05 e4

Supplier's Site
Chassis Mount Resistors - 541-RH0252K200FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0252K200FE02-ND
Chassis Mount Resistors 541-RH0252K200FE02-ND
RH-25 2.2K 1% E02 E4

RH-25 2.2K 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH0252K200FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0252K200FE02
Wirewound Resistors 3110-RH0252K200FE02
RH-25 2.2K 1% E02 e4

RH-25 2.2K 1% E02 e4

Supplier's Site Datasheet
2.2Kohm Resistor - 54-RH0252K200FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2Kohm Resistor
54-RH0252K200FE02
2.2Kohm Resistor 54-RH0252K200FE02
Wirewound Resistors - Chassis Mount 25watt 2.2Kohm 1% Product overview: RH0252K200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0252K200FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 2.2Kohm 1% Product overview: RH0252K200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0252K200FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH0252K200FE02 - RH0252K200FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0252K200FE02
RH0252K200FE02
RH0252K200FE02 RH0252K200FE02
RH0252K200FE02

RH0252K200FE02

Supplier's Site
Wirewound Resistor, 2.2Kohm, 25W, 1%; Resistance Vishay - 65K1867 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 25W, 1%; Resistance Vishay
65K1867
Wirewound Resistor, 2.2Kohm, 25W, 1%; Resistance Vishay 65K1867
WIREWOUND RESISTOR, 2.2KOHM, 25W, 1%; Resistance:2.2kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 25W, 1%; Resistance:2.2kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 607398 541-RH0252K200FE02-ND 3110-RH0252K200FE02 54-RH0252K200FE02 RH0252K200FE02 65K1867
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors 2.2Kohm Resistor RH0252K200FE02 Wirewound Resistor, 2.2Kohm, 25W, 1%; Resistance Vishay
Mounting / Packaging EO5 Axial, Box
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details