Vishay Precision Group Res Wirewound 2K Ohm 1% 25W ¦20ppm/¦C AXL Flange RH0252K000FC02

Description
Res Wirewound 2K Ohm 1% 25W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 2K Ohm 1% 25W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 1% 25W ¦20ppm/¦C AXL Flange - RH0252K000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 1% 25W ¦20ppm/¦C AXL Flange
RH0252K000FC02
Res Wirewound 2K Ohm 1% 25W ¦20ppm/¦C AXL Flange RH0252K000FC02
Res Wirewound 2K Ohm 1% 25W ¦20ppm/¦C AXL Flange

Res Wirewound 2K Ohm 1% 25W ¦20ppm/¦C AXL Flange

Supplier's Site
2Kohm Resistor - 54-RH0252K000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Kohm Resistor
54-RH0252K000FC02
2Kohm Resistor 54-RH0252K000FC02
Wirewound Resistors - Chassis Mount 25watt 2Kohm 1% Product overview: RH0252K000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0252K000FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 2Kohm 1% Product overview: RH0252K000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0252K000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0252K000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0252K000FC02-ND
Chassis Mount Resistors 541-RH0252K000FC02-ND
RH-25 2K 1% C02

RH-25 2K 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH0252K000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0252K000FC02
Wirewound Resistors 3110-RH0252K000FC02
RH-25 2K 1% C02

RH-25 2K 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number RH0252K000FC02 54-RH0252K000FC02 541-RH0252K000FC02-ND 3110-RH0252K000FC02
Product Name Res Wirewound 2K Ohm 1% 25W ¦20ppm/¦C AXL Flange 2Kohm Resistor Chassis Mount Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 25 watts 25 watts
Resistance Range 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers