Wirewound Resistors - Chassis Mount 25watt 275ohm 1% Product overview: RH025275R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 275ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025275R0FC02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RH025275R0FC02 | 54-RH025275R0FC02 | 541-RH025275R0FC02-ND | 3110-RH025275R0FC02 |
| Product Name | Resistor-Misc | 275ohm Resistor | Chassis Mount Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 275 ohms | 275 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |