Vishay Precision Group Chassis Mount Resistors RH02525R00FC02

Description
25 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHC-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHC-25-ND
Chassis Mount Resistors RHC-25-ND
25 Ohms ±1% 25W Wirewound Chassis Mount Resistor

25 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH02525R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02525R00FC02
Wirewound Resistors 3110-RH02525R00FC02
RH-25 25 1% C02

RH-25 25 1% C02

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount 25watts 25ohms 1% Learn More - RH02525R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 25ohms 1% Learn More
RH02525R00FC02
Wirewound Resistors - Chassis Mount 25watts 25ohms 1% Learn More RH02525R00FC02
Wirewound Resistors - Chassis Mount 25watts 25ohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 25ohms 1% Learn More

Supplier's Site
Wirewound Resistor, 25 Ohm, 25W, 1%; Resistance Vishay - 01F9769 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 25W, 1%; Resistance Vishay
01F9769
Wirewound Resistor, 25 Ohm, 25W, 1%; Resistance Vishay 01F9769
WIREWOUND RESISTOR, 25 OHM, 25W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 25 OHM, 25W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH02525R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02525R00FC02
Chassis Mount Resistors RH02525R00FC02
RES CHAS MNT 25 OHM 1% 25W

RES CHAS MNT 25 OHM 1% 25W

Supplier's Site Datasheet
Resistor - 21254975 - Radwell International
Willingboro, NJ, United States
Resistor
21254975
Resistor 21254975
RESISTOR, RH SERIES, WIRE WOUND, 25 OHMS, 25 WATTS, +/-1% TOLERANCE, AXIAL. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RH SERIES, WIRE WOUND, 25 OHMS, 25 WATTS, +/-1% TOLERANCE, AXIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RHC-25-ND 3110-RH02525R00FC02 RH02525R00FC02 01F9769 RH02525R00FC02 21254975
Product Name Chassis Mount Resistors Wirewound Resistors Wirewound Resistors - Chassis Mount 25watts 25ohms 1% Learn More Wirewound Resistor, 25 Ohm, 25W, 1%; Resistance Vishay Chassis Mount Resistors Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details