Vishay Precision Group Chassis Mount Resistors RH02525K00FE02

Description
RH-25 25K 1% E02 E4
Request a Quote Datasheet
Description
RH-25 25K 1% E02 E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH02525K00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02525K00FE02-ND
Chassis Mount Resistors 541-RH02525K00FE02-ND
RH-25 25K 1% E02 E4

RH-25 25K 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH02525K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02525K00FE02
Wirewound Resistors 3110-RH02525K00FE02
RH-25 25K 1% E02 e4

RH-25 25K 1% E02 e4

Supplier's Site Datasheet
25Kohm Resistor - 54-RH02525K00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25Kohm Resistor
54-RH02525K00FE02
25Kohm Resistor 54-RH02525K00FE02
Wirewound Resistors - Chassis Mount 25watt 25Kohm 1% Product overview: RH02525K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02525K00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 25Kohm 1% Product overview: RH02525K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02525K00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 25K Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack - RH02525K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
RH02525K00FE02
Res Wirewound 25K Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack RH02525K00FE02
Res Wirewound 25K Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 25K Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201479 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201479
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201479
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RH02525K00FE02-ND 3110-RH02525K00FE02 54-RH02525K00FE02 RH02525K00FE02 70201479
Product Name Chassis Mount Resistors Wirewound Resistors 25Kohm Resistor Res Wirewound 25K Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
Configuration Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers