Vishay Precision Group RH025250R0FE02 RH025250R0FE02

Description
RH025250R0FE02
Request a Quote Datasheet
Description
RH025250R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH025250R0FE02 - RH025250R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH025250R0FE02
RH025250R0FE02
RH025250R0FE02 RH025250R0FE02
RH025250R0FE02

RH025250R0FE02

Supplier's Site
25 W 250 ohm Resistor - 48-RH025250R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 W 250 ohm Resistor
48-RH025250R0FE02
25 W 250 ohm Resistor 48-RH025250R0FE02
RESISTOR, WIRE WOUND, 25 W, 1 %, 20 ppm, 250 ohm, CHASSIS MOUNT, LEAD FREE Product overview: RH025250R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 250 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 250 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025250R0FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 25 W, 1 %, 20 ppm, 250 ohm, CHASSIS MOUNT, LEAD FREE Product overview: RH025250R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 250 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 250 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025250R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025250R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025250R0FE02-ND
Chassis Mount Resistors 541-RH025250R0FE02-ND
250 Ohms ±1% 25W Wirewound Chassis Mount Resistor

250 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH025250R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025250R0FE02
Wirewound Resistors 3110-RH025250R0FE02
RH-25 250 1% E02 e4

RH-25 250 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Vishay - 65K1870 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Vishay
65K1870
Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Vishay 65K1870
WIREWOUND RESISTOR, 250 OHM, 25W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 25W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH025250R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH025250R0FE02
Chassis Mount Resistors RH025250R0FE02
RES CHAS MNT 250 OHM 1% 25W

RES CHAS MNT 250 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military - 70202041 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
70202041
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military 70202041
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH025250R0FE02 48-RH025250R0FE02 541-RH025250R0FE02-ND 3110-RH025250R0FE02 65K1870 RH025250R0FE02 70202041
Product Name RH025250R0FE02 25 W 250 ohm Resistor Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
Mounting / Packaging 2525 Axial, Box Solder Lugs
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.4 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details