Wirewound Resistors - Chassis Mount 25watt 24ohm 1% Product overview: RH02524R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02524R00FC02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RH02524R00FC02 | 3110-RH02524R00FC02 | 54-RH02524R00FC02 | 541-RH02524R00FC02-ND |
| Product Name | Resistor-Misc | Wirewound Resistors | 24ohm Resistor | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 24 ohms | 24 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Technology / Construction | Wirewound | Wirewound | ||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |