Vishay Precision Group 25W 20 Ohm Resistor RH02520R00FE02

Description
25W 20 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH02520R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 20 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 20 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02520R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25W 20 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH02520R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 20 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 20 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02520R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W 20 Ohm Resistor - 48-RH02520R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 20 Ohm Resistor
48-RH02520R00FE02
25W 20 Ohm Resistor 48-RH02520R00FE02
25W 20 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH02520R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 20 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 20 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02520R00FE02 can be used for catalog matching and distributor lookup.

25W 20 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH02520R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 20 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 20 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02520R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH02520R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02520R00FE02
Wirewound Resistors 3110-RH02520R00FE02
RH-25 20 1% E02 e4

RH-25 20 1% E02 e4

Supplier's Site Datasheet
RH02520R00FE02 - RH02520R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH02520R00FE02
RH02520R00FE02
RH02520R00FE02 RH02520R00FE02
RH02520R00FE02

RH02520R00FE02

Supplier's Site
Chassis Mount Resistors - RHRC-20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-20-ND
Chassis Mount Resistors RHRC-20-ND
20 Ohms ±1% 25W Wirewound Chassis Mount Resistor

20 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8459769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459769
Chassis Mount Resistors 8459769
Vishay RH02520R00FE02

Vishay RH02520R00FE02

Supplier's Site
Chassis Mount Resistors - RH02520R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02520R00FE02
Chassis Mount Resistors RH02520R00FE02
RES CHAS MNT 20 OHM 1% 25W

RES CHAS MNT 20 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 20 Ohm, 25W, 1%; Resistance Vishay - 65K1868 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 25W, 1%; Resistance Vishay
65K1868
Wirewound Resistor, 20 Ohm, 25W, 1%; Resistance Vishay 65K1868
WIREWOUND RESISTOR, 20 OHM, 25W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 25W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201476 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201476
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201476
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 48-RH02520R00FE02 3110-RH02520R00FE02 RH02520R00FE02 RHRC-20-ND 8459769 RH02520R00FE02 65K1868 70201476
Product Name 25W 20 Ohm Resistor Wirewound Resistors RH02520R00FE02 Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 20 Ohm, 25W, 1%; Resistance Vishay Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound Wirewound
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS; No RoHS
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details