Vishay Precision Group Wirewound Resistors RH02520R00FC02

Description
RH-25 20 1% C02
Request a Quote Datasheet
Description
RH-25 20 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH02520R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02520R00FC02
Wirewound Resistors 3110-RH02520R00FC02
RH-25 20 1% C02

RH-25 20 1% C02

Supplier's Site Datasheet
20 Ohm 25W Resistor - 48-RH02520R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 Ohm 25W Resistor
48-RH02520R00FC02
20 Ohm 25W Resistor 48-RH02520R00FC02
20 Ohm 1% 25W Wirewound Resistor, Through-Hole, Aluminum Case Product overview: RH02520R00FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02520R00FC02 can be used for catalog matching and distributor lookup.

20 Ohm 1% 25W Wirewound Resistor, Through-Hole, Aluminum Case Product overview: RH02520R00FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02520R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHC-20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHC-20-ND
Chassis Mount Resistors RHC-20-ND
20 Ohms ±1% 25W Wirewound Chassis Mount Resistor

20 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 20 OHM 1% 25W ALUM HOUSED WW - RH02520R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 25W ALUM HOUSED WW
RH02520R00FC02
RES 20 OHM 1% 25W ALUM HOUSED WW RH02520R00FC02
RES 20ohm 1% 25W ALUM HOUSED WW

RES 20ohm 1% 25W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RH02520R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02520R00FC02
Chassis Mount Resistors RH02520R00FC02
RES CHAS MNT 20 OHM 1% 25W

RES CHAS MNT 20 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 20 Ohm, 25W, 1%; Resistance Vishay - 01F9766 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 25W, 1%; Resistance Vishay
01F9766
Wirewound Resistor, 20 Ohm, 25W, 1%; Resistance Vishay 01F9766
WIREWOUND RESISTOR, 20 OHM, 25W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 20 OHM, 25W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH02520R00FC02 48-RH02520R00FC02 RHC-20-ND RH02520R00FC02 RH02520R00FC02 01F9766
Product Name Wirewound Resistors 20 Ohm 25W Resistor Chassis Mount Resistors RES 20 OHM 1% 25W ALUM HOUSED WW Chassis Mount Resistors Wirewound Resistor, 20 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details