Vishay Precision Group RH025200R0FE02 RH025200R0FE02

Description
RH025200R0FE02
Request a Quote Datasheet
Description
RH025200R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH025200R0FE02 - RH025200R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH025200R0FE02
RH025200R0FE02
RH025200R0FE02 RH025200R0FE02
RH025200R0FE02

RH025200R0FE02

Supplier's Site
Wirewound Resistors - 3110-RH025200R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025200R0FE02
Wirewound Resistors 3110-RH025200R0FE02
RH-25 200 1% E02 e4

RH-25 200 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRC-200-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-200-ND
Chassis Mount Resistors RHRC-200-ND
200 Ohms ±1% 25W Wirewound Chassis Mount Resistor

200 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 200 Ohm Resistor - 48-RH025200R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 200 Ohm Resistor
48-RH025200R0FE02
25W 200 Ohm Resistor 48-RH025200R0FE02
25W Wirewound Resistor 200 Ohm 1% Aluminum Chassis Mount Product overview: RH025200R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 200 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 200 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025200R0FE02 can be used for catalog matching and distributor lookup.

25W Wirewound Resistor 200 Ohm 1% Aluminum Chassis Mount Product overview: RH025200R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 200 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 200 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025200R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 200 Ohm, 25W, 1%; Resistance Vishay - 41K9113 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 25W, 1%; Resistance Vishay
41K9113
Wirewound Resistor, 200 Ohm, 25W, 1%; Resistance Vishay 41K9113
WIREWOUND RESISTOR, 200 OHM, 25W, 1%; Resistance:200ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 25W, 1%; Resistance:200ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH025200R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH025200R0FE02
Chassis Mount Resistors RH025200R0FE02
RES CHAS MNT 200 OHM 1% 25W

RES CHAS MNT 200 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military - 70201477 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
70201477
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military 70201477
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RH025200R0FE02 3110-RH025200R0FE02 RHRC-200-ND 48-RH025200R0FE02 41K9113 RH025200R0FE02 70201477
Product Name RH025200R0FE02 Wirewound Resistors Chassis Mount Resistors 25W 200 Ohm Resistor Wirewound Resistor, 200 Ohm, 25W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details