Vishay Precision Group RH025200R0FC02 RH025200R0FC02

Description
RH025200R0FC02
Request a Quote Datasheet
Description
RH025200R0FC02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH025200R0FC02 - RH025200R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH025200R0FC02
RH025200R0FC02
RH025200R0FC02 RH025200R0FC02
RH025200R0FC02

RH025200R0FC02

Supplier's Site
Wirewound Resistors - 3110-RH025200R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025200R0FC02
Wirewound Resistors 3110-RH025200R0FC02
RH-25 200 1% C02

RH-25 200 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHC-200-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHC-200-ND
Chassis Mount Resistors RHC-200-ND
200 Ohms ±1% 25W Wirewound Chassis Mount Resistor

200 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
200 OHM 25W Resistor - 54-RH025200R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 25W Resistor
54-RH025200R0FC02
200 OHM 25W Resistor 54-RH025200R0FC02
RES CHAS MNT 200 OHM 1% 25W Product overview: RH025200R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025200R0FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 200 OHM 1% 25W Product overview: RH025200R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025200R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH025200R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH025200R0FC02
Chassis Mount Resistors RH025200R0FC02
RES CHAS MNT 200 OHM 1% 25W

RES CHAS MNT 200 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 200 Ohm, 25W, ±1%; Resistance Vishay - 28M6996 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 25W, ±1%; Resistance Vishay
28M6996
Wirewound Resistor, 200 Ohm, 25W, ±1%; Resistance Vishay 28M6996
WIREWOUND RESISTOR, 200 OHM, 25W, ±1%; Resistance:200ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 200 OHM, 25W, ±1%; Resistance:200ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH025200R0FC02 3110-RH025200R0FC02 RHC-200-ND 54-RH025200R0FC02 RH025200R0FC02 28M6996
Product Name RH025200R0FC02 Wirewound Resistors Chassis Mount Resistors 200 OHM 25W Resistor Chassis Mount Resistors Wirewound Resistor, 200 Ohm, 25W, ±1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details