Vishay Intertechnology, Inc. 1.82ohm Resistor RH0251R820FC02

Description
Wirewound Resistors - Chassis Mount 25watt 1.82ohm 1% Product overview: RH0251R820FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.82ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251R820FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 1.82ohm 1% Product overview: RH0251R820FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.82ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251R820FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.82ohm Resistor - 54-RH0251R820FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.82ohm Resistor
54-RH0251R820FC02
1.82ohm Resistor 54-RH0251R820FC02
Wirewound Resistors - Chassis Mount 25watt 1.82ohm 1% Product overview: RH0251R820FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.82ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251R820FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 1.82ohm 1% Product overview: RH0251R820FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.82ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251R820FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0251R820FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0251R820FC02
Wirewound Resistors 3110-RH0251R820FC02
RH-25 1.82 1% C02

RH-25 1.82 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0251R820FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0251R820FC02-ND
Chassis Mount Resistors 541-RH0251R820FC02-ND
RH-25 1.82 1% C02

RH-25 1.82 1% C02

Buy Now Datasheet
Resistor-Misc - RH0251R820FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH0251R820FC02
Resistor-Misc RH0251R820FC02
Resistor-Misc

Resistor-Misc

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH0251R820FC02 3110-RH0251R820FC02 541-RH0251R820FC02-ND RH0251R820FC02
Product Name 1.82ohm Resistor Wirewound Resistors Chassis Mount Resistors Resistor-Misc
Technology / Construction Wirewound Wirewound
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 8-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers