Vishay Precision Group 1.5ohm Resistor RH0251R500FE02

Description
Wirewound Resistors - Chassis Mount 25watt 1.5ohm 1% Product overview: RH0251R500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251R500FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 1.5ohm 1% Product overview: RH0251R500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251R500FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5ohm Resistor - 54-RH0251R500FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5ohm Resistor
54-RH0251R500FE02
1.5ohm Resistor 54-RH0251R500FE02
Wirewound Resistors - Chassis Mount 25watt 1.5ohm 1% Product overview: RH0251R500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251R500FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 1.5ohm 1% Product overview: RH0251R500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251R500FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0251R500FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0251R500FE02-ND
Chassis Mount Resistors 541-RH0251R500FE02-ND
RH-25 1.5 1% E02 E4

RH-25 1.5 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH0251R500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0251R500FE02
Wirewound Resistors 3110-RH0251R500FE02
RH-25 1.5 1% E02 e4

RH-25 1.5 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack - RH0251R500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack
RH0251R500FE02
Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack RH0251R500FE02
Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack

Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack

Supplier's Site
Through Hole Resistors - 8459747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8459747
Through Hole Resistors 8459747
Vishay RH0251R500FE02 Resistor

Vishay RH0251R500FE02 Resistor

Supplier's Site
Wirewound Resistor, 1.5 Ohm, 25W, 1%; Resistance Vishay - 65K1862 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 25W, 1%; Resistance Vishay
65K1862
Wirewound Resistor, 1.5 Ohm, 25W, 1%; Resistance Vishay 65K1862
WIREWOUND RESISTOR, 1.5 OHM, 25W, 1%; Resistance:1.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 25W, 1%; Resistance:1.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military - 70201457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
70201457
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military 70201457
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 54-RH0251R500FE02 541-RH0251R500FE02-ND 3110-RH0251R500FE02 RH0251R500FE02 8459747 65K1862 70201457
Product Name 1.5ohm Resistor Chassis Mount Resistors Wirewound Resistors Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack Through Hole Resistors Wirewound Resistor, 1.5 Ohm, 25W, 1%; Resistance Vishay Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wirewound Wirewound Wirewound Wire wound Wirewound Wirewound
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623732-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details