Vishay Precision Group Wirewound Resistors RH0251R500FC02

Description
RH-25 1.5 1% C02
Request a Quote Datasheet
Description
RH-25 1.5 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0251R500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0251R500FC02
Wirewound Resistors 3110-RH0251R500FC02
RH-25 1.5 1% C02

RH-25 1.5 1% C02

Supplier's Site Datasheet
Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange - RH0251R500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange
RH0251R500FC02
Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange RH0251R500FC02
Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange

Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistor, 1.5 Ohm, 25W, 1%; Resistance Vishay - 01F9742 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 25W, 1%; Resistance Vishay
01F9742
Wirewound Resistor, 1.5 Ohm, 25W, 1%; Resistance Vishay 01F9742
WIREWOUND RESISTOR, 1.5 OHM, 25W, 1%; Resistance:1.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1.5 OHM, 25W, 1%; Resistance:1.5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH0251R500FC02 RH0251R500FC02 01F9742
Product Name Wirewound Resistors Res Wirewound 1.5 Ohm 1% 25W ¦50ppm/¦C AXL Flange Wirewound Resistor, 1.5 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details