Vishay Intertechnology, Inc. Wirewound Resistors RH0251R300FE02

Description
RH-25 1.3 1% E02 e4
Request a Quote Datasheet
Description
RH-25 1.3 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0251R300FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0251R300FE02
Wirewound Resistors 3110-RH0251R300FE02
RH-25 1.3 1% E02 e4

RH-25 1.3 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 1.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack - RH0251R300FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack
RH0251R300FE02
Res Wirewound 1.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack RH0251R300FE02
Res Wirewound 1.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack

Res Wirewound 1.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack

Supplier's Site
1.3ohm Resistor - 54-RH0251R300FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3ohm Resistor
54-RH0251R300FE02
1.3ohm Resistor 54-RH0251R300FE02
Wirewound Resistors - Chassis Mount 25watt 1.3ohm 1% Product overview: RH0251R300FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251R300FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 1.3ohm 1% Product overview: RH0251R300FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251R300FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0251R300FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0251R300FE02-ND
Chassis Mount Resistors 541-RH0251R300FE02-ND
RH-25 1.3 1% E02 E4

RH-25 1.3 1% E02 E4

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH0251R300FE02 RH0251R300FE02 54-RH0251R300FE02 541-RH0251R300FE02-ND
Product Name Wirewound Resistors Res Wirewound 1.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack 1.3ohm Resistor Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661572 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details