Vishay Precision Group Chassis Mount Resistors RH0251R000FE02

Description
1 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRC-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-1.0-ND
Chassis Mount Resistors RHRC-1.0-ND
1 Ohms ±1% 25W Wirewound Chassis Mount Resistor

1 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6836029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836029
Chassis Mount Resistors 6836029
Vishay RH0251R000FE02

Vishay RH0251R000FE02

Supplier's Site
Chassis Mount Resistors - 6836029P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836029P
Chassis Mount Resistors 6836029P
Vishay RH0251R000FE02

Vishay RH0251R000FE02

Supplier's Site
Chassis Mount Resistors - 1679818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679818
Chassis Mount Resistors 1679818
Vishay RH0251R000FE02

Vishay RH0251R000FE02

Supplier's Site
Wirewound Resistors - 3110-RH0251R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0251R000FE02
Wirewound Resistors 3110-RH0251R000FE02
RH-25 1 1% E02 e4

RH-25 1 1% E02 e4

Supplier's Site Datasheet
RH0251R000FE02 - RH0251R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0251R000FE02
RH0251R000FE02
RH0251R000FE02 RH0251R000FE02
RH0251R000FE02

RH0251R000FE02

Supplier's Site
Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Vishay - 65K1861 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Vishay
65K1861
Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Vishay 65K1861
WIREWOUND RESISTOR, 1 OHM, 25W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 25W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH0251R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0251R000FE02
Chassis Mount Resistors RH0251R000FE02
RES CHAS MNT 1 OHM 1% 25W

RES CHAS MNT 1 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201468
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201468
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Resistor - 16358949 - Radwell International
Willingboro, NJ, United States
Resistor
16358949
Resistor 16358949
RESISTOR, 1 OHM, 25W, 1%, RH SERIES, WIREWOUND, 50PPM/C, CHASSIS MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 1 OHM, 25W, 1%, RH SERIES, WIREWOUND, 50PPM/C, CHASSIS MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc. Radwell International
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RHRC-1.0-ND 6836029 6836029P 3110-RH0251R000FE02 RH0251R000FE02 65K1861 RH0251R000FE02 70201468 16358949
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors RH0251R000FE02 Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads; Aluminium housed Aluminium Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details