Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 25watts 1ohms 0.1% RH0251R000BC02

Description
Wirewound Resistors - Chassis Mount 25watts 1ohms 0.1%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 25watts 1ohms 0.1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 25watts 1ohms 0.1% - RH0251R000BC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 1ohms 0.1%
RH0251R000BC02
Wirewound Resistors - Chassis Mount 25watts 1ohms 0.1% RH0251R000BC02
Wirewound Resistors - Chassis Mount 25watts 1ohms 0.1%

Wirewound Resistors - Chassis Mount 25watts 1ohms 0.1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH0251R000BC02
Product Name Wirewound Resistors - Chassis Mount 25watts 1ohms 0.1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers