Res Wirewound 1.6K Ohm 1% 25W ¦20ppm/¦C AXL Flange
RH-25 1.6K 1% C02
Wirewound Resistors - Chassis Mount 25watt 1.6Kohm 1% Product overview: RH0251K600FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.6Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K600FC02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH0251K600FC02 | 541-RH0251K600FC02-ND | 3110-RH0251K600FC02 | 54-RH0251K600FC02 |
| Product Name | Res Wirewound 1.6K Ohm 1% 25W ¦20ppm/¦C AXL Flange | Chassis Mount Resistors | Wirewound Resistors | 1.6Kohm Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 25 watts | 25 watts | ||
| Configuration | Single Resistor |