Vishay Precision Group 1.5Kohm Resistor RH0251K500FC02

Description
Wirewound Resistors - Chassis Mount 25watt 1.5Kohm 1% Product overview: RH0251K500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K500FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 1.5Kohm 1% Product overview: RH0251K500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K500FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5Kohm Resistor - 54-RH0251K500FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5Kohm Resistor
54-RH0251K500FC02
1.5Kohm Resistor 54-RH0251K500FC02
Wirewound Resistors - Chassis Mount 25watt 1.5Kohm 1% Product overview: RH0251K500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K500FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 1.5Kohm 1% Product overview: RH0251K500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K500FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 1.5K Ohm 1% 25W ¦20ppm/¦C AXL Flange - RH0251K500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 1% 25W ¦20ppm/¦C AXL Flange
RH0251K500FC02
Res Wirewound 1.5K Ohm 1% 25W ¦20ppm/¦C AXL Flange RH0251K500FC02
Res Wirewound 1.5K Ohm 1% 25W ¦20ppm/¦C AXL Flange

Res Wirewound 1.5K Ohm 1% 25W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH0251K500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0251K500FC02
Wirewound Resistors 3110-RH0251K500FC02
RH-25 1.5K 1% C02

RH-25 1.5K 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0251K500FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0251K500FC02-ND
Chassis Mount Resistors 541-RH0251K500FC02-ND
RH-25 1.5K 1% C02

RH-25 1.5K 1% C02

Buy Now Datasheet
Wirewound Resistor, 1.5Kohm, 25W, 1%; Resistance Vishay - 01F9832 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 25W, 1%; Resistance Vishay
01F9832
Wirewound Resistor, 1.5Kohm, 25W, 1%; Resistance Vishay 01F9832
WIREWOUND RESISTOR, 1.5KOHM, 25W, 1%; Resistance:1.5kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1.5KOHM, 25W, 1%; Resistance:1.5kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH0251K500FC02 RH0251K500FC02 3110-RH0251K500FC02 541-RH0251K500FC02-ND 01F9832
Product Name 1.5Kohm Resistor Res Wirewound 1.5K Ohm 1% 25W ¦20ppm/¦C AXL Flange Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 1.5Kohm, 25W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers