Vishay Intertechnology, Inc. OEM Parts - OEM Parts (O - R) - RH0251K200FE02 RH0251K200FE02

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088327-RH0251K200FE 02 Length: 49.23 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Height: 13.87 mm Resistance: 1.2 kΩ Power Rating: 25 W Number of Pins: 2 Width: 27.4 mm Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): 43F1K2E; 45F1K2E; 41F1K2E; RS02B1K200FE12; RS02B1K200FB12; RS0101K200FE12; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088327-RH0251K200FE 02 Length: 49.23 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Height: 13.87 mm Resistance: 1.2 kΩ Power Rating: 25 W Number of Pins: 2 Width: 27.4 mm Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): 43F1K2E; 45F1K2E; 41F1K2E; RS02B1K200FE12; RS02B1K200FB12; RS0101K200FE12; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RH0251K200FE02 - 1088327-RH0251K200FE02 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RH0251K200FE02
1088327-RH0251K200FE02
OEM Parts - OEM Parts (O - R) - RH0251K200FE02 1088327-RH0251K200FE02
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088327-RH0251K200FE 02 Length: 49.23 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Height: 13.87 mm Resistance: 1.2 kΩ Power Rating: 25 W Number of Pins: 2 Width: 27.4 mm Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): 43F1K2E; 45F1K2E; 41F1K2E; RS02B1K200FE12; RS02B1K200FB12; RS0101K200FE12; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088327-RH0251K200FE02
Length: 49.23 mm
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Height: 13.87 mm
Resistance: 1.2 kΩ
Power Rating: 25 W
Number of Pins: 2
Width: 27.4 mm
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): 43F1K2E; 45F1K2E; 41F1K2E; RS02B1K200FE12; RS02B1K200FB12; RS0101K200FE12;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1088327-RH0251K200FE02
Product Name OEM Parts - OEM Parts (O - R) - RH0251K200FE02
Unlock Full Specs
to access all available technical data