RH-25 1.2K 1% E02 e4
WIREWOUND RESISTOR, 1.2KOHM, 25W, 1%; Resistance:1.2kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH0251K200FE02 | 3110-RH0251K200FE02 | 41K9104 |
| Product Name | RH0251K200FE02 | Wirewound Resistors | Wirewound Resistor, 1.2Kohm, 25W, 1%; Resistance Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 1200 ohms | 1200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor |