Vishay Precision Group RES 1.0K OHM 1% 25W ALUM HOUSED RH0251K000FC02

Description
RES 1.0Kohm 1% 25W ALUM HOUSED
Request a Quote Datasheet
Description
RES 1.0Kohm 1% 25W ALUM HOUSED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1% 25W ALUM HOUSED - RH0251K000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1% 25W ALUM HOUSED
RH0251K000FC02
RES 1.0K OHM 1% 25W ALUM HOUSED RH0251K000FC02
RES 1.0Kohm 1% 25W ALUM HOUSED

RES 1.0Kohm 1% 25W ALUM HOUSED

Supplier's Site
Wirewound Resistors - 3110-RH0251K000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0251K000FC02
Wirewound Resistors 3110-RH0251K000FC02
RH-25 1K 1% C02

RH-25 1K 1% C02

Supplier's Site Datasheet
25W Resistor - 54-RH0251K000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W Resistor
54-RH0251K000FC02
25W Resistor 54-RH0251K000FC02
RES CHAS MNT 1K OHM 1% 25W Product overview: RH0251K000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K000FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 1K OHM 1% 25W Product overview: RH0251K000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHC-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHC-1.0K-ND
Chassis Mount Resistors RHC-1.0K-ND
1 kOhms ±1% 25W Wirewound Chassis Mount Resistor

1 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH0251K000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0251K000FC02
Chassis Mount Resistors RH0251K000FC02
RES CHAS MNT 1K OHM 1% 25W

RES CHAS MNT 1K OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Vishay - 01F9826 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Vishay
01F9826
Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Vishay 01F9826
WIREWOUND RESISTOR, 1KOHM, 25W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 25W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH0251K000FC02 3110-RH0251K000FC02 54-RH0251K000FC02 RHC-1.0K-ND RH0251K000FC02 01F9826
Product Name RES 1.0K OHM 1% 25W ALUM HOUSED Wirewound Resistors 25W Resistor Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Category / Application Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details