Vishay Intertechnology, Inc. Res Wirewound 160 Ohm 1% 25W ¦20ppm/¦C AXL Flange RH025160R0FC02

Description
Res Wirewound 160 Ohm 1% 25W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 160 Ohm 1% 25W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160 Ohm 1% 25W ¦20ppm/¦C AXL Flange - RH025160R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 1% 25W ¦20ppm/¦C AXL Flange
RH025160R0FC02
Res Wirewound 160 Ohm 1% 25W ¦20ppm/¦C AXL Flange RH025160R0FC02
Res Wirewound 160 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Res Wirewound 160 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH025160R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025160R0FC02
Wirewound Resistors 3110-RH025160R0FC02
RH-25 160 1% C02

RH-25 160 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025160R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025160R0FC02-ND
Chassis Mount Resistors 541-RH025160R0FC02-ND
CAP

CAP

Buy Now Datasheet
160ohm Resistor - 54-RH025160R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160ohm Resistor
54-RH025160R0FC02
160ohm Resistor 54-RH025160R0FC02
Wirewound Resistors - Chassis Mount 25watt 160ohm 1% Product overview: RH025160R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025160R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 160ohm 1% Product overview: RH025160R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025160R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH025160R0FC02 3110-RH025160R0FC02 541-RH025160R0FC02-ND 54-RH025160R0FC02
Product Name Res Wirewound 160 Ohm 1% 25W ¦20ppm/¦C AXL Flange Wirewound Resistors Chassis Mount Resistors 160ohm Resistor
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 25 watts 25 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 5-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers