Vishay Precision Group Chassis Mount Resistors RH02515R00FC02

Description
15 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHC-15-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHC-15-ND
Chassis Mount Resistors RHC-15-ND
15 Ohms ±1% 25W Wirewound Chassis Mount Resistor

15 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 25watts 15ohms 1% Learn More - RH02515R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 15ohms 1% Learn More
RH02515R00FC02
Wirewound Resistors - Chassis Mount 25watts 15ohms 1% Learn More RH02515R00FC02
Wirewound Resistors - Chassis Mount 25watts 15ohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 15ohms 1% Learn More

Supplier's Site
15 OHM 25W Resistor - 54-RH02515R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 25W Resistor
54-RH02515R00FC02
15 OHM 25W Resistor 54-RH02515R00FC02
RES CHAS MNT 15 OHM 1% 25W Product overview: RH02515R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02515R00FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 15 OHM 1% 25W Product overview: RH02515R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02515R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Wirewound Resistors - 3110-RH02515R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02515R00FC02
Wirewound Resistors 3110-RH02515R00FC02
RH-25 15 1% C02

RH-25 15 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RH02515R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02515R00FC02
Chassis Mount Resistors RH02515R00FC02
RES CHAS MNT 15 OHM 1% 25W

RES CHAS MNT 15 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 15 Ohm, 25W, 1%; Resistance Vishay - 01F9763 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 25W, 1%; Resistance Vishay
01F9763
Wirewound Resistor, 15 Ohm, 25W, 1%; Resistance Vishay 01F9763
WIREWOUND RESISTOR, 15 OHM, 25W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 15 OHM, 25W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Resistor - 21283768 - Radwell International
Willingboro, NJ, United States
Resistor
21283768
Resistor 21283768
WIREWOUND RESISTOR, 15 OHM, 25W, 1%; RESISTANCE:15OHM; PRODUCT RANGE:RH SERIES; POWER RATING:25W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 15 OHM, 25W, 1%; RESISTANCE:15OHM; PRODUCT RANGE:RH SERIES; POWER RATING:25W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RHC-15-ND RH02515R00FC02 54-RH02515R00FC02 3110-RH02515R00FC02 RH02515R00FC02 01F9763 21283768
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount 25watts 15ohms 1% Learn More 15 OHM 25W Resistor Connectors,Interconnects Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 15 Ohm, 25W, 1%; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms 45000 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers