Vishay Precision Group 150ohm Resistor RH025150R0FE02

Description
Wirewound Resistors - Chassis Mount 25watt 150ohm 1% Product overview: RH025150R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025150R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 150ohm 1% Product overview: RH025150R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025150R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150ohm Resistor - 54-RH025150R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150ohm Resistor
54-RH025150R0FE02
150ohm Resistor 54-RH025150R0FE02
Wirewound Resistors - Chassis Mount 25watt 150ohm 1% Product overview: RH025150R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025150R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 150ohm 1% Product overview: RH025150R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025150R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025150R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025150R0FE02-ND
Chassis Mount Resistors 541-RH025150R0FE02-ND
RH-25 150 1% E02 E4

RH-25 150 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - RH025150R0FE02 - 1018229-RH025150R0FE02 - Win Source Electronics
Laguna Hills, CA, United States
Wirewound Resistors - RH025150R0FE02
1018229-RH025150R0FE02
Wirewound Resistors - RH025150R0FE02 1018229-RH025150R0FE02
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018229-RH025150R0FE 02 Packaging: Bulk Termination: Axial Length: 26.97 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Wirewound Height: 13.87 mm Resistance: 150 Ω Power Rating: 25 W Number of Pins: 2 Width: 27.43 mm Categories: Wirewound Resistors Case / Package: Aluminum Alternative Parts (Cross-Reference): 805F150E; RH050150R0FE02; 825F150E; RH010150R0FE02; 805F150; RH050150R0FC02; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Depth: 27.43 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533290000 REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018229-RH025150R0FE02
Packaging: Bulk
Termination: Axial
Length: 26.97 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: Not
Composition: Wirewound
Height: 13.87 mm
Resistance: 150 Ω
Power Rating: 25 W
Number of Pins: 2
Width: 27.43 mm
Categories: Wirewound Resistors
Case / Package: Aluminum
Alternative Parts (Cross-Reference): 805F150E; RH050150R0FE02; 825F150E; RH010150R0FE02; 805F150; RH050150R0FC02;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Depth: 27.43 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533290000
REACH SVHC: Unknown

Buy Now
RH025150R0FE02 - RH025150R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH025150R0FE02
RH025150R0FE02
RH025150R0FE02 RH025150R0FE02
RH025150R0FE02

RH025150R0FE02

Supplier's Site
Wirewound Resistors - 3110-RH025150R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025150R0FE02
Wirewound Resistors 3110-RH025150R0FE02
RH-25 150 1% E02 e4

RH-25 150 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 150 Ohm, 25W, 1%; Resistance Vishay - 65K1866 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 25W, 1%; Resistance Vishay
65K1866
Wirewound Resistor, 150 Ohm, 25W, 1%; Resistance Vishay 65K1866
WIREWOUND RESISTOR, 150 OHM, 25W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 25W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military - 70201473 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
70201473
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military 70201473
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH025150R0FE02 541-RH025150R0FE02-ND 1018229-RH025150R0FE02 RH025150R0FE02 3110-RH025150R0FE02 65K1866 70201473
Product Name 150ohm Resistor Chassis Mount Resistors Wirewound Resistors - RH025150R0FE02 RH025150R0FE02 Wirewound Resistors Wirewound Resistor, 150 Ohm, 25W, 1%; Resistance Vishay Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR47JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers