Wirewound Resistors - Chassis Mount 25watt 150ohm 1% Product overview: RH025150R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025150R0FC02 can be used for catalog matching and distributor lookup.
Res Wirewound 150 Ohm 1% 25W ¦20ppm/¦C AXL Flange
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH025150R0FC02 | 54-RH025150R0FC02 | RH025150R0FC02 | 541-RH025150R0FC02-ND |
| Product Name | Wirewound Resistors | 150ohm Resistor | Res Wirewound 150 Ohm 1% 25W ¦20ppm/¦C AXL Flange | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 150 ohms | 150 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |