Vishay Intertechnology, Inc. Res Wirewound 14 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack RH02514R00FE02

Description
Res Wirewound 14 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 14 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack - RH02514R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
RH02514R00FE02
Res Wirewound 14 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack RH02514R00FE02
Res Wirewound 14 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 14 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
14ohm Resistor - 54-RH02514R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14ohm Resistor
54-RH02514R00FE02
14ohm Resistor 54-RH02514R00FE02
Wirewound Resistors - Chassis Mount 25watt 14ohm 1% Product overview: RH02514R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02514R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 14ohm 1% Product overview: RH02514R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02514R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH02514R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02514R00FE02
Wirewound Resistors 3110-RH02514R00FE02
RH-25 14 1% E02 e4

RH-25 14 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH02514R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02514R00FE02-ND
Chassis Mount Resistors 541-RH02514R00FE02-ND
RH-25 14 1% E02 E4

RH-25 14 1% E02 E4

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RH02514R00FE02 54-RH02514R00FE02 3110-RH02514R00FE02 541-RH02514R00FE02-ND
Product Name Res Wirewound 14 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack 14ohm Resistor Wirewound Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 25 watts 25 watts
Resistance Range 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers